Hammond Electronics, Inc. Enclosure, Pc, Small, Black; Enclosure Type Hammond 1557BA2BK

Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond 39AH9610 is a small black enclosure made from polycarbonate, designed for mounting printed circuit boards. It features a modern design with rounded corners and a face that provides superior water-tight ratings, achieving an IP68 rating. This enclosure can be used in various configurations, including tabletop and wall-mount options. The gasketed lid employs a two-piece "tongue & groove" construction, ensuring protection against oil, dust, and water ingress. The polycarbonate material is UV stabilized for outdoor use and carries a UL94-5VA flammability rating, making it suitable for both indoor and outdoor applications. The lid is secured with stainless steel machine screws, which are threaded into corrosion-resistant bushings, allowing for repetitive assembly and disassembly.

Datasheet Summary
Powered by GS/AI

The Hammond 39AH9610 is a small black enclosure made from polycarbonate, designed for mounting printed circuit boards. It features a modern design with rounded corners and a face that provides superior water-tight ratings, achieving an IP68 rating. This enclosure can be used in various configurations, including tabletop and wall-mount options. The gasketed lid employs a two-piece "tongue & groove" construction, ensuring protection against oil, dust, and water ingress. The polycarbonate material is UV stabilized for outdoor use and carries a UL94-5VA flammability rating, making it suitable for both indoor and outdoor applications. The lid is secured with stainless steel machine screws, which are threaded into corrosion-resistant bushings, allowing for repetitive assembly and disassembly.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Black; Enclosure Type Hammond - 39AH9610 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Black; Enclosure Type Hammond
39AH9610
Enclosure, Pc, Small, Black; Enclosure Type Hammond 39AH9610
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9610
Product Name Enclosure, Pc, Small, Black; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers