Hammond Electronics, Inc. Enclosure, Pc, Small, Black; Enclosure Type Hammond 1557B2BK

Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Black; Enclosure Type Hammond - 39AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Black; Enclosure Type Hammond
39AH9612
Enclosure, Pc, Small, Black; Enclosure Type Hammond 39AH9612
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9612
Product Name Enclosure, Pc, Small, Black; Enclosure Type Hammond
Length 1.77 inch (44.96 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
3 suppliers