Hammond Electronics, Inc. Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond 1555X2GY

Description
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond - 39AH9605 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond
39AH9605
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond 39AH9605
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9605
Product Name Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond
Length 3.54 inch (89.9 mm)
Width 7.87 inch (200 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers