Hammond Electronics, Inc. Enclosure, Watertight, Styled Lid, Multipurpose, 240 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond 1555VGY

Description
Enclosure, Watertight, Styled Lid, Multipurpose, 240 mm, 160 mm, 90 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Styled Lid, Multipurpose, 240 mm, 160 mm, 90 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Styled Lid, Multipurpose, 240 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond - 41T1293 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Multipurpose, 240 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond
41T1293
Enclosure, Watertight, Styled Lid, Multipurpose, 240 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond 41T1293
Enclosure, Watertight, Styled Lid, Multipurpose, 240 mm, 160 mm, 90 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Multipurpose, 240 mm, 160 mm, 90 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1186 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1186
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1186
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:238.8mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:238.8mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1293 98H1186
Product Name Enclosure, Watertight, Styled Lid, Multipurpose, 240 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
Length 9.4 inch (239 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details