Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1555U2GY

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1185 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1185
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1185
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Wall Mount, 200 Mm, 120 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 98K5911 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Wall Mount, 200 Mm, 120 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
98K5911
Enclosure, Watertight, Styled Lid, Wall Mount, 200 Mm, 120 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 98K5911
Enclosure, Watertight, Styled Lid, Wall Mount, 200 mm, 120 mm, 90 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Wall Mount, 200 mm, 120 mm, 90 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1185 98K5911
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Wall Mount, 200 Mm, 120 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Length 7.9 inch (201 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHL6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers