Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1555T2GY

Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1183 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1183
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1183
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1183
Product Name Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Length 7.1 inch (180 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers