Hammond Electronics, Inc. Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 1555RGY

Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1178 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
98H1178
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 98H1178
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Watertight, Styled Lid, Din Rail, 60 Mm, 160 Mm, 160 Mm Rohs Compliant Hammond - 41T1288 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Din Rail, 60 Mm, 160 Mm, 160 Mm Rohs Compliant Hammond
41T1288
Enclosure, Watertight, Styled Lid, Din Rail, 60 Mm, 160 Mm, 160 Mm Rohs Compliant Hammond 41T1288
Enclosure, Watertight, Styled Lid, DIN Rail, 60 mm, 160 mm, 160 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, DIN Rail, 60 mm, 160 mm, 160 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1178 41T1288
Product Name Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Din Rail, 60 Mm, 160 Mm, 160 Mm Rohs Compliant Hammond
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details