Hammond Electronics, Inc. Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 1555NGY

Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1174 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
98H1174
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 98H1174
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1174
Product Name Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers