Hammond Electronics, Inc. Enclosure, Watertight, Styled Lid, Industrial, 62 Mm, 120 Mm, 120 Mm Rohs Compliant Hammond 1555NF42GY

Description
Enclosure, Watertight, Styled Lid, Industrial, 62 mm, 120 mm, 120 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Styled Lid, Industrial, 62 mm, 120 mm, 120 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Styled Lid, Industrial, 62 Mm, 120 Mm, 120 Mm Rohs Compliant Hammond - 61T5007 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Industrial, 62 Mm, 120 Mm, 120 Mm Rohs Compliant Hammond
61T5007
Enclosure, Watertight, Styled Lid, Industrial, 62 Mm, 120 Mm, 120 Mm Rohs Compliant Hammond 61T5007
Enclosure, Watertight, Styled Lid, Industrial, 62 mm, 120 mm, 120 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Industrial, 62 mm, 120 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Hammond - 53T5208 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Hammond
53T5208
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Hammond 53T5208
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:62.5mm; External Width - Metric:120.8mm; External Depth - Metric:120.9mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:62.5mm; External Width - Metric:120.8mm; External Depth - Metric:120.9mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 61T5007 53T5208
Product Name Enclosure, Watertight, Styled Lid, Industrial, 62 Mm, 120 Mm, 120 Mm Rohs Compliant Hammond Enclosure, Wall Mount, Abs, Grey; Enclosure Type Hammond
Length 2.46 inch (62.5 mm)
Width 4.76 inch (121 mm)
Depth 4.76 inch (121 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418J16LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details