Hammond Electronics, Inc. Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond 1555JLGY

Description
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond - 83AH0196 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond
83AH0196
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond 83AH0196
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH0196
Product Name Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond
Length 1.8 inch (45.72 mm)
Width 3.5 inch (88.9 mm)
Depth 6.3 inch (160 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325381 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Panel Enclosures - 1420D7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers