Hammond Electronics, Inc. Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond 1555JL2GY

Description
ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond - 83AH0197 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond
83AH0197
Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond 83AH0197
ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH0197
Product Name Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond
Length 1.8 inch (45.72 mm)
Width 3.5 inch (88.9 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers