Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 1555JGY

Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1170 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1170
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1170
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey; Product Range:-RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Multipurpose, 160 Mm, 90 Mm, 60 Mm Rohs Compliant Hammond - 41T1283 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Multipurpose, 160 Mm, 90 Mm, 60 Mm Rohs Compliant Hammond
41T1283
Enclosure, Watertight, Styled Lid, Multipurpose, 160 Mm, 90 Mm, 60 Mm Rohs Compliant Hammond 41T1283
Enclosure, Watertight, Styled Lid, Multipurpose, 160 mm, 90 mm, 60 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Multipurpose, 160 mm, 90 mm, 60 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1170 41T1283
Product Name Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Multipurpose, 160 Mm, 90 Mm, 60 Mm Rohs Compliant Hammond
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers