Hammond Electronics, Inc. Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Hammond 1555JF42GY

Description
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:91mm; External Depth - Metric:159mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:91mm; External Depth - Metric:159mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Hammond - 79R5346 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Hammond
79R5346
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Hammond 79R5346
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:91mm; External Depth - Metric:159mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:91mm; External Depth - Metric:159mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Wall Mount, 62 Mm, 91 Mm, 159 Mm Rohs Compliant Hammond - 84R4481 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Wall Mount, 62 Mm, 91 Mm, 159 Mm Rohs Compliant Hammond
84R4481
Enclosure, Watertight, Styled Lid, Wall Mount, 62 Mm, 91 Mm, 159 Mm Rohs Compliant Hammond 84R4481
Enclosure, Watertight, Styled Lid, Wall Mount, 62 mm, 91 mm, 159 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Wall Mount, 62 mm, 91 mm, 159 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 79R5346 84R4481
Product Name Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Wall Mount, 62 Mm, 91 Mm, 159 Mm Rohs Compliant Hammond
Length 6.3 inch (160 mm)
Width 3.58 inch (91 mm)
Depth 6.26 inch (159 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHI6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers