Hammond Electronics, Inc. Enclosure, Watertight, Styled Lid, Multipurpose, 159 Mm, 91 Mm, 159 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 1555J2F42GY

Description
Enclosure, Watertight, Styled Lid, Multipurpose, 159 mm, 91 mm, 159 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Styled Lid, Multipurpose, 159 mm, 91 mm, 159 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Styled Lid, Multipurpose, 159 Mm, 91 Mm, 159 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 84R4483 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Multipurpose, 159 Mm, 91 Mm, 159 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
84R4483
Enclosure, Watertight, Styled Lid, Multipurpose, 159 Mm, 91 Mm, 159 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 84R4483
Enclosure, Watertight, Styled Lid, Multipurpose, 159 mm, 91 mm, 159 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Multipurpose, 159 mm, 91 mm, 159 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb/panel/din Rail, Pc, Gray; Enclosure Type Hammond - 79R5348 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/panel/din Rail, Pc, Gray; Enclosure Type Hammond
79R5348
Enclosure, Pcb/panel/din Rail, Pc, Gray; Enclosure Type Hammond 79R5348
ENCLOSURE, PCB/PANEL/DIN RAIL, PC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:37.34mm; External Width - Metric:91mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/PANEL/DIN RAIL, PC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:37.34mm; External Width - Metric:91mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84R4483 79R5348
Product Name Enclosure, Watertight, Styled Lid, Multipurpose, 159 Mm, 91 Mm, 159 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond Enclosure, Pcb/panel/din Rail, Pc, Gray; Enclosure Type Hammond
Length 1.47 inch (37.34 mm)
Width 3.58 inch (91 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325364 - RS Components, Ltd.
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 001111-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details