Hammond Electronics, Inc. Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond 1555HL2GY

Description
ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond - 83AH0195 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond
83AH0195
Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond 83AH0195
ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH0195
Product Name Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond
Length 1.8 inch (45.72 mm)
Width 4.7 inch (119 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L801RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers