Hammond Electronics, Inc. Enclosure, Watertight, Styled Lid, Wall Mount, 62 Mm, 91 Mm, 120 Mm Rohs Compliant Hammond 1555FF42GY

Description
Enclosure, Watertight, Styled Lid, Wall Mount, 62 mm, 91 mm, 120 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Styled Lid, Wall Mount, 62 mm, 91 mm, 120 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Styled Lid, Wall Mount, 62 Mm, 91 Mm, 120 Mm Rohs Compliant Hammond - 84R4477 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Wall Mount, 62 Mm, 91 Mm, 120 Mm Rohs Compliant Hammond
84R4477
Enclosure, Watertight, Styled Lid, Wall Mount, 62 Mm, 91 Mm, 120 Mm Rohs Compliant Hammond 84R4477
Enclosure, Watertight, Styled Lid, Wall Mount, 62 mm, 91 mm, 120 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Wall Mount, 62 mm, 91 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Hammond - 79R5343 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Hammond
79R5343
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Hammond 79R5343
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84R4477 79R5343
Product Name Enclosure, Watertight, Styled Lid, Wall Mount, 62 Mm, 91 Mm, 120 Mm Rohs Compliant Hammond Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 3.58 inch (91 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers