Hammond Electronics, Inc. Enclosure, Pcb/panel/din Rail, Pc, Gray; Enclosure Type Hammond 1555F2F42GY

Description
ENCLOSURE, PCB/PANEL/DIN RAIL, PC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:62mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/PANEL/DIN RAIL, PC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:62mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/panel/din Rail, Pc, Gray; Enclosure Type Hammond - 79R5344 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/panel/din Rail, Pc, Gray; Enclosure Type Hammond
79R5344
Enclosure, Pcb/panel/din Rail, Pc, Gray; Enclosure Type Hammond 79R5344
ENCLOSURE, PCB/PANEL/DIN RAIL, PC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:62mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/PANEL/DIN RAIL, PC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:62mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Multipurpose, 120 Mm, 91 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 84R4479 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Multipurpose, 120 Mm, 91 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
84R4479
Enclosure, Watertight, Styled Lid, Multipurpose, 120 Mm, 91 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 84R4479
Enclosure, Watertight, Styled Lid, Multipurpose, 120 mm, 91 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Multipurpose, 120 mm, 91 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 79R5344 84R4479
Product Name Enclosure, Pcb/panel/din Rail, Pc, Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Multipurpose, 120 Mm, 91 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Length 4.7 inch (119 mm)
Width 3.58 inch (91 mm)
Depth 2.44 inch (62 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers