Hammond Electronics, Inc. Enclosure, Watertight, Styled Lid, Wall Mount, 37 Mm, 91 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 1555F2F17GY

Description
Enclosure, Watertight, Styled Lid, Wall Mount, 37 mm, 91 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Styled Lid, Wall Mount, 37 mm, 91 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Styled Lid, Wall Mount, 37 Mm, 91 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 84R4478 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Wall Mount, 37 Mm, 91 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
84R4478
Enclosure, Watertight, Styled Lid, Wall Mount, 37 Mm, 91 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 84R4478
Enclosure, Watertight, Styled Lid, Wall Mount, 37 mm, 91 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Wall Mount, 37 mm, 91 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond - 77R3924 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond
77R3924
Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond 77R3924
ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84R4478 77R3924
Product Name Enclosure, Watertight, Styled Lid, Wall Mount, 37 Mm, 91 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 3.58 inch (91 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers