Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 1555EGY

Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:88.9mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:88.9mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1162 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1162
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1162
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:88.9mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:88.9mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Multipurpose, 90 Mm, 90 Mm, 60 Mm Rohs Compliant Hammond - 41T1281 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Multipurpose, 90 Mm, 90 Mm, 60 Mm Rohs Compliant Hammond
41T1281
Enclosure, Watertight, Styled Lid, Multipurpose, 90 Mm, 90 Mm, 60 Mm Rohs Compliant Hammond 41T1281
Enclosure, Watertight, Styled Lid, Multipurpose, 90 mm, 90 mm, 60 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Multipurpose, 90 mm, 90 mm, 60 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1162 41T1281
Product Name Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Multipurpose, 90 Mm, 90 Mm, 60 Mm Rohs Compliant Hammond
Length 3.5 inch (88.9 mm)
Width 3.54 inch (90 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details