Hammond Electronics, Inc. Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond 1555C2F42GY

Description
ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond - 79R5341 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond
79R5341
Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond 79R5341
ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 79R5341
Product Name Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.6 inch (66 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers