Hammond Electronics, Inc. Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond 1555C2F22GY

Description
ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond - 79R5340 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond
79R5340
Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond 79R5340
ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Wall Mount, 42 Mm, 66 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 84R4474 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Wall Mount, 42 Mm, 66 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
84R4474
Enclosure, Watertight, Styled Lid, Wall Mount, 42 Mm, 66 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 84R4474
Enclosure, Watertight, Styled Lid, Wall Mount, 42 mm, 66 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Wall Mount, 42 mm, 66 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 79R5340 84R4474
Product Name Enclosure, Wall Mount, Pc, Light Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Wall Mount, 42 Mm, 66 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Length 4.7 inch (119 mm)
Width 2.6 inch (66 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers