Hammond Electronics, Inc. Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 1555BGY

Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:65mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4, 4X RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:65mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4, 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1156 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
98H1156
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 98H1156
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:65mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4, 4X RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:65mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4, 4X RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Din Rail, 40 Mm, 65 Mm, 65 Mm Rohs Compliant Hammond - 98K5904 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Din Rail, 40 Mm, 65 Mm, 65 Mm Rohs Compliant Hammond
98K5904
Enclosure, Watertight, Styled Lid, Din Rail, 40 Mm, 65 Mm, 65 Mm Rohs Compliant Hammond 98K5904
Enclosure, Watertight, Styled Lid, DIN Rail, 40 mm, 65 mm, 65 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, DIN Rail, 40 mm, 65 mm, 65 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1156 98K5904
Product Name Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Din Rail, 40 Mm, 65 Mm, 65 Mm Rohs Compliant Hammond
Length 2.6 inch (66 mm)
Width 2.56 inch (65 mm)
Depth 2.56 inch (65 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1454D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.88 inch (149 mm)
Width 4 inch (102 mm)
View Details
4 suppliers