Hammond Electronics, Inc. Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond 1554YA2GYSL

Description
ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond - 39AH9595 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond
39AH9595
Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond 39AH9595
ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes

ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9595
Product Name Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Width 9.45 inch (240 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 16 inch (406 mm)
View Details
4 suppliers