Hammond Electronics, Inc. Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond 1554Y2GYSL

Description
ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey, SmokeRoHS Compliant: Yes
Description
ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey, SmokeRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond enclosure, part number 39AH9601, is a small, light grey/smoke polycarbonate enclosure designed for general-purpose applications. It features an external height of 95 mm, width of 240 mm, and depth of 300 mm, with an IP68 rating, indicating it is dust-tight and can withstand immersion in water. The enclosure is RoHS compliant and includes a preformed silicone gasket, six cover screws, and is suitable for factory modifications such as milling and drilling. It is important to note that while the polycarbonate version is UL 508A approved, the general-purpose ABS version is not UL approved. This enclosure is ideal for engineers seeking a durable and versatile housing solution for electronic components.

Datasheet Summary
Powered by GS/AI

The Hammond enclosure, part number 39AH9601, is a small, light grey/smoke polycarbonate enclosure designed for general-purpose applications. It features an external height of 95 mm, width of 240 mm, and depth of 300 mm, with an IP68 rating, indicating it is dust-tight and can withstand immersion in water. The enclosure is RoHS compliant and includes a preformed silicone gasket, six cover screws, and is suitable for factory modifications such as milling and drilling. It is important to note that while the polycarbonate version is UL 508A approved, the general-purpose ABS version is not UL approved. This enclosure is ideal for engineers seeking a durable and versatile housing solution for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond - 39AH9601 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond
39AH9601
Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond 39AH9601
ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey, SmokeRoHS Compliant: Yes

ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey, SmokeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9601
Product Name Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond
Length 3.74 inch (95 mm)
Width 9.45 inch (240 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers