Hammond Electronics, Inc. Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond 1554Y2GYCL

Description
ENCLOSURE, PC, SMALL, LIGHT GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, LIGHT GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond - 39AH9600 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond
39AH9600
Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond 39AH9600
ENCLOSURE, PC, SMALL, LIGHT GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 Series RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, LIGHT GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9600
Product Name Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond
Length 3.74 inch (95 mm)
Width 9.45 inch (240 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers