Hammond Electronics, Inc. Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond 1554XAGY

Description
ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond - 39AH9584 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond
39AH9584
Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond 39AH9584
ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9584
Product Name Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 11.81 inch (300 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details