Hammond Electronics, Inc. Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond 1554X2GYCL

Description
ENCLOSURE, PC, SMALL, LIGHT GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, LIGHT GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond - 39AH9590 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond
39AH9590
Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond 39AH9590
ENCLOSURE, PC, SMALL, LIGHT GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 Series RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, LIGHT GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9590
Product Name Enclosure, Pc, Small, Light Grey/clear; Enclosure Type Hammond
Length 3.54 inch (89.9 mm)
Width 7.87 inch (200 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers