Hammond Electronics, Inc. Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond 1554W2GYSL

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond - 98AC7229 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond
98AC7229
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond 98AC7229
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98AC7229
Product Name Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 7.09 inch (180 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 115-906 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details