Hammond Electronics, Inc. Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond 1554VBGY

Description
PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond - 28Y0179 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond
28Y0179
Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond 28Y0179
PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 28Y0179
Product Name Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 6.3 inch (160 mm)
Depth 9.45 inch (240 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details