Hammond Electronics, Inc. Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 1554VB2GY

Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond - 26Y9227 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond
26Y9227
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 26Y9227
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Watertight, Flat Lid, Pcb Box, 120 Mm, 160 Mm, 240 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 43Y2432 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Pcb Box, 120 Mm, 160 Mm, 240 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
43Y2432
Enclosure, Watertight, Flat Lid, Pcb Box, 120 Mm, 160 Mm, 240 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 43Y2432
Enclosure, Watertight, Flat Lid, PCB Box, 120 mm, 160 mm, 240 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, PCB Box, 120 mm, 160 mm, 240 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 26Y9227 43Y2432
Product Name Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Pcb Box, 120 Mm, 160 Mm, 240 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Length 4.7 inch (119 mm)
Width 6.3 inch (160 mm)
Depth 9.45 inch (240 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details