Hammond Electronics, Inc. Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 1554VA2GYCL

Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond - 28Y0177 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond
28Y0177
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 28Y0177
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 28Y0177
Product Name Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond
Length 3.5 inch (88.9 mm)
Width 6.3 inch (160 mm)
Depth 9.45 inch (240 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers