Hammond Electronics, Inc. Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 1554VA2GY

Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond - 28Y0176 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond
28Y0176
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 28Y0176
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Watertight, Flat Lid, Pcb Box, 90 Mm, 160 Mm, 240 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 43Y2428 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Pcb Box, 90 Mm, 160 Mm, 240 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
43Y2428
Enclosure, Watertight, Flat Lid, Pcb Box, 90 Mm, 160 Mm, 240 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 43Y2428
Enclosure, Watertight, Flat Lid, PCB Box, 90 mm, 160 mm, 240 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, PCB Box, 90 mm, 160 mm, 240 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 28Y0176 43Y2428
Product Name Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Pcb Box, 90 Mm, 160 Mm, 240 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Length 3.5 inch (88.9 mm)
Width 6.3 inch (160 mm)
Depth 9.45 inch (240 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
BATTERY CONTACT, 2 X AA - 70016909 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details