Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554U2GYCL

Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1151 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1151
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1151
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Clear Lid, Multipurpose, 200 Mm, 120 Mm, 90 Mm, Pc (Polycarbonate) Rohs Compliant Hammond - 41T1276 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Clear Lid, Multipurpose, 200 Mm, 120 Mm, 90 Mm, Pc (Polycarbonate) Rohs Compliant Hammond
41T1276
Enclosure, Watertight, Clear Lid, Multipurpose, 200 Mm, 120 Mm, 90 Mm, Pc (Polycarbonate) Rohs Compliant Hammond 41T1276
Enclosure, Watertight, Clear Lid, Multipurpose, 200 mm, 120 mm, 90 mm, PC (Polycarbonate) RoHS Compliant: Yes

Enclosure, Watertight, Clear Lid, Multipurpose, 200 mm, 120 mm, 90 mm, PC (Polycarbonate) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1151 41T1276
Product Name Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond Enclosure, Watertight, Clear Lid, Multipurpose, 200 Mm, 120 Mm, 90 Mm, Pc (Polycarbonate) Rohs Compliant Hammond
Length 7.9 inch (201 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
View Details
5 suppliers