Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 1554TGY

Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1145 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1145
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1145
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond - 93K2438 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond
93K2438
Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond 93K2438
Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 90 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 90 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1145 93K2438
Product Name Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond
Length 7.1 inch (180 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers