Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554S2GY

Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a watertight enclosure with a flat lid, designed for multipurpose applications. It measures 160 mm in length, 160 mm in width, and 90 mm in height. Constructed from polycarbonate, it is grey in color and complies with RoHS standards. The enclosure is suitable for various environments, providing protection against water and dust. It includes a box, lid, and four cover screws, which should be torqued to 2.5 lbf-in (30 cN-m) for secure assembly. The polycarbonate version is also noted to be 508 approved, indicating compliance with specific safety standards. This enclosure is ideal for engineers seeking a durable and compliant solution for housing electronic components.

Datasheet Summary
Powered by GS/AI

The product is a watertight enclosure with a flat lid, designed for multipurpose applications. It measures 160 mm in length, 160 mm in width, and 90 mm in height. Constructed from polycarbonate, it is grey in color and complies with RoHS standards. The enclosure is suitable for various environments, providing protection against water and dust. It includes a box, lid, and four cover screws, which should be torqued to 2.5 lbf-in (30 cN-m) for secure assembly. The polycarbonate version is also noted to be 508 approved, indicating compliance with specific safety standards. This enclosure is ideal for engineers seeking a durable and compliant solution for housing electronic components.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1143 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1143
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1143
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 93K2437 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
93K2437
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 93K2437
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 90 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 90 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1143 93K2437
Product Name Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2176 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.28 inch (58 mm)
Depth 3.94 inch (100 mm)
View Details
TK Series Enclosures - 130-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers