Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 1554RGY

Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1138 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1138
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1138
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 60 Mm Rohs Compliant Hammond - 93K2434 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 60 Mm Rohs Compliant Hammond
93K2434
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 60 Mm Rohs Compliant Hammond 93K2434
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 60 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 60 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1138 93K2434
Product Name Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 60 Mm Rohs Compliant Hammond
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Command Enclosures - aluDISPLAY - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 7.08 to 11.81 inch (180 to 300 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details