Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554R2GY

Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1140 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1140
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1140
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 93K2435 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
93K2435
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 93K2435
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1140 93K2435
Product Name Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C802RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
2 suppliers