SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 98AC7220 |
| Product Name | Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond |
| Length | 2.36 inch (59.9 mm) |
| Width | 5.51 inch (140 mm) |
| Depth | 5.51 inch (140 mm) |
| Material | Polycarbonate; Polycarbonate |