Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554P2GYCL

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:119mm; External Depth - Metric:80mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:119mm; External Depth - Metric:80mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1137 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1137
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1137
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:119mm; External Depth - Metric:80mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:119mm; External Depth - Metric:80mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1137
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 4.69 inch (119 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers