Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554N2GYSL

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 05N0011 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
05N0011
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 05N0011
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05N0011
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 4.72 inch (120 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers