Hammond Electronics, Inc. Enclosure, Watertight, Clear Lid, Instrument, 60 Mm, 120 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond 1554N2GYCL

Description
Enclosure, Watertight, Clear Lid, Instrument, 60 mm, 120 mm, 120 mm, PC (Polycarbonate) RoHS Compliant: Yes
Description
Enclosure, Watertight, Clear Lid, Instrument, 60 mm, 120 mm, 120 mm, PC (Polycarbonate) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a watertight instrument case with a clear lid, designed for use in various applications. It measures 60 mm in height, 120 mm in width, and 120 mm in depth, making it suitable for compact installations. Constructed from polycarbonate, the enclosure is RoHS compliant and offers durability and resistance to environmental factors. It features M4 stainless steel inserts for secure mounting and includes a preformed silicone gasket to ensure watertight integrity. The product is UL 508 approved, indicating its suitability for electrical applications. Additionally, it can be factory modified for specific needs, such as milling or drilling. This enclosure is ideal for engineers seeking reliable protection for instruments in challenging conditions.

Datasheet Summary
Powered by GS/AI

The enclosure is a watertight instrument case with a clear lid, designed for use in various applications. It measures 60 mm in height, 120 mm in width, and 120 mm in depth, making it suitable for compact installations. Constructed from polycarbonate, the enclosure is RoHS compliant and offers durability and resistance to environmental factors. It features M4 stainless steel inserts for secure mounting and includes a preformed silicone gasket to ensure watertight integrity. The product is UL 508 approved, indicating its suitability for electrical applications. Additionally, it can be factory modified for specific needs, such as milling or drilling. This enclosure is ideal for engineers seeking reliable protection for instruments in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Clear Lid, Instrument, 60 Mm, 120 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond - 41T1274 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Clear Lid, Instrument, 60 Mm, 120 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond
41T1274
Enclosure, Watertight, Clear Lid, Instrument, 60 Mm, 120 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond 41T1274
Enclosure, Watertight, Clear Lid, Instrument, 60 mm, 120 mm, 120 mm, PC (Polycarbonate) RoHS Compliant: Yes

Enclosure, Watertight, Clear Lid, Instrument, 60 mm, 120 mm, 120 mm, PC (Polycarbonate) RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1134 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1134
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1134
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1274 98H1134
Product Name Enclosure, Watertight, Clear Lid, Instrument, 60 Mm, 120 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1441348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16J12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers