Hammond Electronics, Inc. Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond 1554MPB2D

Description
ENCLOSURE, PUSH BUTTON, PC, GREY; Enclosure Type:Push Button; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:90mm; External Depth - Metric:160mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
Description
ENCLOSURE, PUSH BUTTON, PC, GREY; Enclosure Type:Push Button; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:90mm; External Depth - Metric:160mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond - 67AC4452 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond
67AC4452
Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond 67AC4452
ENCLOSURE, PUSH BUTTON, PC, GREY; Enclosure Type:Push Button; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:90mm; External Depth - Metric:160mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, PUSH BUTTON, PC, GREY; Enclosure Type:Push Button; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:90mm; External Depth - Metric:160mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4452
Product Name Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond
Type Pushbutton Enclosures
Length 3.54 inch (90 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details