Hammond Electronics, Inc. Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond 1554MPB2

Description
ENCLOSURE, PUSH BUTTON, PC, GREY; Enclosure Type:Push Button; Enclosure Material:Polycarbona te; External Height - Metric:160.02mm; External Width - Metric:89.916mm; External Depth - Metric:60.452mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes
Description
ENCLOSURE, PUSH BUTTON, PC, GREY; Enclosure Type:Push Button; Enclosure Material:Polycarbona te; External Height - Metric:160.02mm; External Width - Metric:89.916mm; External Depth - Metric:60.452mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond - 67AC4451 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond
67AC4451
Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond 67AC4451
ENCLOSURE, PUSH BUTTON, PC, GREY; Enclosure Type:Push Button; Enclosure Material:Polycarbona te; External Height - Metric:160.02mm; External Width - Metric:89.916mm; External Depth - Metric:60.452mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, PUSH BUTTON, PC, GREY; Enclosure Type:Push Button; Enclosure Material:Polycarbonate; External Height - Metric:160.02mm; External Width - Metric:89.916mm; External Depth - Metric:60.452mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4451
Product Name Enclosure, Push Button, Pc, Grey; Enclosure Type Hammond
Type Pushbutton Enclosures
Length 6.3 inch (160 mm)
Width 3.54 inch (89.92 mm)
Depth 2.38 inch (60.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-912-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details