Hammond Electronics, Inc. Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond 1554L2GY

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:105mm; External Depth - Metric:105mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:105mm; External Depth - Metric:105mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond - 98AC7209 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond
98AC7209
Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond 98AC7209
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:105mm; External Depth - Metric:105mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:59.9mm; External Width - Metric:105mm; External Depth - Metric:105mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98AC7209
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 4.13 inch (105 mm)
Depth 4.13 inch (105 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details