Hammond Electronics, Inc. Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond 1554JL2GYCL

Description
ENCLOSURE, GRY/CLR, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, GRY/CLR, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond - 83AH0188 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond
83AH0188
Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond 83AH0188
ENCLOSURE, GRY/CLR, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, GRY/CLR, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pc, 88.9Mm X 160.02Mm X 88.9Mm Rohs Compliant Hammond - 25AJ3185 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, 88.9Mm X 160.02Mm X 88.9Mm Rohs Compliant Hammond
25AJ3185
Enclosure, Pc, 88.9Mm X 160.02Mm X 88.9Mm Rohs Compliant Hammond 25AJ3185
ENCLOSURE, PC, 88.9Mm x 160.02Mm x 88.9MM ROHS COMPLIANT: YES

ENCLOSURE, PC, 88.9Mm x 160.02Mm x 88.9MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83AH0188 25AJ3185
Product Name Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond Enclosure, Pc, 88.9Mm X 160.02Mm X 88.9Mm Rohs Compliant Hammond
Length 1.8 inch (45.72 mm)
Width 3.5 inch (88.9 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0145 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details