Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554J2GYCL

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:89mm; External Depth - Metric:61mm; IP Rating:IP66; NEMA Rating:NEMA 4, 4XRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:89mm; External Depth - Metric:61mm; IP Rating:IP66; NEMA Rating:NEMA 4, 4XRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1127 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1127
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1127
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:89mm; External Depth - Metric:61mm; IP Rating:IP66; NEMA Rating:NEMA 4, 4XRoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:89mm; External Depth - Metric:61mm; IP Rating:IP66; NEMA Rating:NEMA 4, 4XRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1127
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.5 inch (89 mm)
Depth 2.4 inch (61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2372852 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers