Hammond Electronics, Inc. Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond 1554HLGY

Description
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond - 83AH0182 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond
83AH0182
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond 83AH0182
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH0182
Product Name Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond
Length 1.8 inch (45.72 mm)
Width 4.7 inch (119 mm)
Depth 7.1 inch (180 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCO10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details