Hammond Electronics, Inc. Enclosure, Gry/smok, General Purpose, Pc; Enclosure Type Hammond 1554HL2GYSL

Description
ENCLOSURE, GRY/SMOK, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, GRY/SMOK, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Gry/smok, General Purpose, Pc; Enclosure Type Hammond - 83AH0185 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Gry/smok, General Purpose, Pc; Enclosure Type Hammond
83AH0185
Enclosure, Gry/smok, General Purpose, Pc; Enclosure Type Hammond 83AH0185
ENCLOSURE, GRY/SMOK, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, GRY/SMOK, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH0185
Product Name Enclosure, Gry/smok, General Purpose, Pc; Enclosure Type Hammond
Length 1.8 inch (45.72 mm)
Width 4.7 inch (119 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details