Hammond Electronics, Inc. Enclosure, Watertight, Clear Lid, Multipurpose, 120 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate) Rohs Compliant Hammond 1554F2GYCL

Description
Enclosure, Watertight, Clear Lid, Multipurpose, 120 mm, 90 mm, 60 mm, PC (Polycarbonate) RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Clear Lid, Multipurpose, 120 mm, 90 mm, 60 mm, PC (Polycarbonate) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Clear Lid, Multipurpose, 120 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate) Rohs Compliant Hammond - 41T1271 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Clear Lid, Multipurpose, 120 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate) Rohs Compliant Hammond
41T1271
Enclosure, Watertight, Clear Lid, Multipurpose, 120 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate) Rohs Compliant Hammond 41T1271
Enclosure, Watertight, Clear Lid, Multipurpose, 120 mm, 90 mm, 60 mm, PC (Polycarbonate) RoHS Compliant: Yes

Enclosure, Watertight, Clear Lid, Multipurpose, 120 mm, 90 mm, 60 mm, PC (Polycarbonate) RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1117 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1117
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1117
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1271 98H1117
Product Name Enclosure, Watertight, Clear Lid, Multipurpose, 120 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate) Rohs Compliant Hammond Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 3.54 inch (90 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details