Hammond Electronics, Inc. Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond 1554EEGY

Description
PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond - 28Y0162 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond
28Y0162
Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond 28Y0162
PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Flat Lid, Pcb Box, 90.5 Mm, 90 Mm, 90 Mm Rohs Compliant Hammond - 43Y2423 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Pcb Box, 90.5 Mm, 90 Mm, 90 Mm Rohs Compliant Hammond
43Y2423
Enclosure, Watertight, Flat Lid, Pcb Box, 90.5 Mm, 90 Mm, 90 Mm Rohs Compliant Hammond 43Y2423
Enclosure, Watertight, Flat Lid, PCB Box, 90.5 mm, 90 mm, 90 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, PCB Box, 90.5 mm, 90 mm, 90 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 28Y0162 43Y2423
Product Name Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Pcb Box, 90.5 Mm, 90 Mm, 90 Mm Rohs Compliant Hammond
Length 3.56 inch (90.4 mm)
Width 3.54 inch (90 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers